EN
  • EN
  • DE

HP AP-215 - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP

Part No HP AP-215 - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Manufacturer HP
Catalog Access Point
Description HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404687-HP AP-215 - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Ultra Librarian 3D Model Ultra Librarian HP AP-215 - HPE Aruba AP-215 Dl 3x3:3 802.11ac AP CAD Model

Description

The HP AP-215 model, officially known as the HPE Aruba AP-215 Dual 3x3:3 802.11ac Access Point, offers a blend of high performance, security, and reliability for modern enterprise environments. Designed to cater to medium to large-scale deployments, the AP-215 supports the 802.11ac wireless standard, enabling speeds up to 1.3 Gbps in the 5GHz band and 600 Mbps in the 2.4 GHz band. With three spatial streams (3x3:3), it provides enhanced coverage and capacity over its predecessors. Each AP includes integrated omnidirectional antennas and can operate in either controller-based (managed) or controller-less (Instant) modes, making it versatile for different network architectures. It comes equipped with advanced features such as Adaptive Radio Management (ARM) for optimal signal management, ClientMatch technology for improved device roaming, and built-in RF protection against wireless interference. Its robust design and support for Power over Ethernet (PoE) simplify the installation process, allowing for flexible deployment across diverse environments, from offices to classrooms. Moreover, it includes quality of service (QoS) capabilities, deep packet inspection, and strong encryption standards, ensuring secure and reliable wireless communication for all connected devices.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company IAP-205-RW
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Hewlett Packard Enterprise MSM415 RF Security SensorThe HP Mobility Security IDS/IPS System is comprised of HP RF Manager and MSM415 Sensors
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess