EN
  • EN
  • DE

HP Q9H62A - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a

Part No HP Q9H62A - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Manufacturer HP
Catalog Access Point
Description Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404704-HP Q9H62A - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Ultra Librarian 3D Model Ultra Librarian HP Q9H62A - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a CAD Model

Description

The HP Q9H62A, or the Aruba AP-515 (RW), is a highly advanced wireless access point that caters to the needs of modern businesses requiring high-efficiency, high-capacity Wi-Fi connectivity. This device operates under the latest Wi-Fi 6 (802.11ax) standard, providing significant enhancements in terms of capacity, speed, and efficiency over previous generations. With dual-radio operation including a 4x4:4 configuration for the 5 GHz band and a 2x2:2 configuration for the 2.4 GHz band, the AP-515 is engineered to support high-bandwidth applications and a large number of wireless devices simultaneously. It incorporates OFDMA (Orthogonal Frequency-Division Multiple Access) and MU-MIMO technologies, enabling more efficient channel use, reduced latency, and improved throughput. This access point features integrated Bluetooth Low Energy (BLE) and Zigbee for IoT and location-based services, offering flexibility for a wide range of applications. Designed for environments with high user density and demanding wireless requirements, such as campuses, large offices, and hospitals, the Aruba AP-515 provides secure, ultra-high-speed wireless access with advanced management and security features, ensuring an optimal user experience.

You May Also Be Interested in

CISCO
802.11n Low-Profile Outdoor AP, Internal Ant
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM466 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess