EN
  • EN
  • DE

GAL16V8-25LNC

Part No GAL16V8-25LNC
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176760-GAL16V8-25LNC
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8-25LNC CAD Model

Description

The GAL16V8-25LNC is a high-performance, low-power CMOS Programmable Logic Device (PLD) manufactured by Lattice Semiconductor Corporation. It is a versatile device that can be configured to implement a wide range of logic functions, making it suitable for various digital logic applications.

Applications

  • Address decoding
  • Memory interface control
  • Peripheral control
  • State machine implementation
  • Combinatorial logic functions

Features

  • Electrically Erasable and Reprogrammable Logic: Allows for easy design changes and field upgrades.
  • High Performance: Offers a propagation delay of 25ns.
  • Low Power Consumption: Reduces overall system power requirements.
  • Eight Output Logic Macrocells (OLMCs): Each OLMC can be configured as an input, output, or bidirectional pin.
  • 100% Functionally Equivalent to Standard PAL Devices: Provides drop-in replacement compatibility with existing designs.
  • Programmable Output Polarity: Allows for active-high or active-low output configurations.
  • Preload and Power-Up Reset on all Registers: Ensures predictable system behavior.
  • Available in various packages: DIP, PLCC, and SOIC.

Benefits

  • Design Flexibility: The reprogrammable nature allows for easy modification and optimization of logic designs.
  • Reduced System Cost: Integrates multiple discrete logic components into a single chip, reducing board space and component count.
  • Improved Performance: High-speed operation enhances system responsiveness.
  • Simplified Design Process: Easy-to-use programming tools and readily available documentation facilitate rapid prototyping and development.
  • Enhanced Reliability: Solid-state construction provides greater resistance to vibration and shock compared to discrete components.

Additional Details

The GAL16V8-25LNC operates from a 5V power supply. The device's architecture consists of a programmable AND array feeding into a fixed OR array. The OLMCs provide flexibility in configuring the output pins. The device is programmed using standard PAL programming tools and programmers. It is commonly used in applications requiring complex logic functions, such as in industrial control systems, communication equipment, and computer peripherals.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6052 $61.6572
26+ $4.5992 $119.5792
39+ $4.4560 $173.7840
54+ $4.3116 $232.8264
70+ $4.1684 $291.7880
93+ $3.7376 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess