EN
  • EN
  • DE

GAL16V8B-10LJI

Part No GAL16V8B-10LJI
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176764-GAL16V8B-10LJI
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8B-10LJI CAD Model

Description

The GAL16V8B-10LJI is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It's a versatile programmable logic device (PLD) used to implement a wide variety of digital logic functions. This device offers high speed, low power consumption, and ease of programming, making it suitable for numerous applications.

Applications:

  • Address decoding
  • State machine implementation
  • Combinatorial logic functions
  • Interface logic
  • Glue logic for connecting various digital components

Features:

  • High speed (10 ns propagation delay)
  • Low power consumption
  • Reprogrammable
  • Electrically Erasable (E2) technology
  • Output Logic Product Term Sharing
  • Versatile output macrocells
  • JEDEC file compatibility

Benefits:

  • Improved system performance due to high speed
  • Reduced power consumption
  • Flexibility to modify logic designs without replacing the device
  • Simplified design and prototyping
  • Reduced component count and board space
  • Cost-effective solution for implementing custom logic functions

Technical Specifications:

The GAL16V8B-10LJI typically has a propagation delay of 10 ns. It operates on a 5V power supply. The device offers eight output macrocells, each configurable for different output types (e.g., active high, active low, registered, combinatorial). The E2 technology allows for easy reprogramming of the device. It is programmed using standard JEDEC files. This GAL device provides a flexible and efficient solution for implementing custom logic circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4112 $59.5232
27+ $4.4398 $119.8746
41+ $4.3012 $176.3492
56+ $4.1626 $233.1056
72+ $4.0240 $289.7280
97+ $3.6071 $349.8887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess