EN
  • EN
  • DE

LC4128V-5TN100C-75I

Part No LC4128V-5TN100C-75I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987800-LC4128V-5TN100C-75I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4128V-5TN100C-75I CAD Model

Description

The LC4128V-5TN100C-75I is a high-performance, low-power, in-system programmable Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor. It's part of the ispMACH 4000V family and designed for a variety of logic integration applications. This CPLD provides a flexible and cost-effective solution for implementing custom logic functions.

Applications:

  • Address Decoders: Used for decoding memory addresses and selecting memory banks.
  • State Machines: Implemented to control complex sequential logic operations.
  • Glue Logic: Utilized to interface between different components and bridge incompatible signal levels.
  • Peripheral Control: Employed for controlling peripherals such as displays, sensors, and actuators.
  • Data Processing: Applied in data processing applications, such as filtering and signal conditioning.

Features:

  • 128 Macrocells: Provides a large number of macrocells for implementing complex logic functions.
  • In-System Programmable: Can be programmed after being installed on the circuit board, allowing for design changes and updates.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Fast Propagation Delay: Offers a propagation delay of 7.5 ns, enabling high-speed operation.
  • 100-Pin TQFP Package: Available in a 100-pin Thin Quad Flat Pack (TQFP) package.
  • Programmable Interconnect Array (PIA): Provides a flexible interconnection network for routing signals between macrocells.
  • Input/Output (I/O) Cells: Offer programmable I/O characteristics to support various voltage levels and signal standards.

Benefits:

  • Design Flexibility: In-system programmability allows for design changes and updates without replacing the device.
  • High Performance: Fast propagation delay enables high-speed operation.
  • Low Power Consumption: Reduces overall system power requirements.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.
  • Space-Saving: TQFP package allows for compact board designs.

Additional Details:

The LC4128V-5TN100C-75I requires a specific supply voltage, typically 3.3V or 5V, as specified in the Lattice Semiconductor datasheet. It can be programmed using standard JTAG programming tools. The CPLD is non-volatile, meaning it retains its configuration even when power is removed. The device supports a wide range of operating temperatures, making it suitable for various environments. Detailed information on I/O pin characteristics, timing parameters, and power consumption can be found in the official Lattice documentation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess