The PALCE16V8Z-15JI is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Lattice Semiconductor. It is designed for implementing custom logic functions in a wide range of applications. This device features a programmable AND array and a configurable OR array, offering flexibility in designing complex digital circuits.
Applications:
- Address decoding
- State machine implementation
- Glue logic for microprocessors
- Peripheral control
- Data communication interfaces
Features:
- Erasable Programmable Logic Device (EPLD)
- Programmable AND array
- Configurable OR array
- 16 inputs
- 8 outputs
- Low power consumption
- 15 ns propagation delay
- J-leaded chip carrier (PLCC) package
Benefits:
- Highly flexible for implementing custom logic.
- Low power consumption extends battery life in portable applications.
- Fast propagation delay ensures high-speed operation.
- Reprogrammable, allowing for design changes and updates.
- Reduced board space compared to discrete logic.
Additional Details:
The PALCE16V8Z-15JI is a 20-pin device typically packaged in a PLCC (Plastic Leaded Chip Carrier). It operates on a 5V power supply and is TTL compatible. The device is programmed using a universal programmer. Its reprogrammability makes it suitable for prototyping and iterative design processes. The 15ns propagation delay allows for use in time-critical applications.