EN
  • EN
  • DE

PLSI1032-90LJ

Part No PLSI1032-90LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High-Density Programmable Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 349570-PLSI1032-90LJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLSI1032-90LJ CAD Model

Description

The PLSI1032-90LJ is a Programmable Logic Sequencer (PLS) manufactured by Lattice Semiconductor Corporation. Part of the ispLSI 1000 family, it offers in-system programmability and is designed for a variety of digital logic applications. The '90' likely refers to a propagation delay of 90ns, which indicates its speed performance.

Applications:

  • Address Decoding: Used in memory systems for address decoding tasks.
  • State Machine Implementation: Implements state machines for controlling sequential logic.
  • Glue Logic Replacement: Replaces discrete logic gates, reducing component count and board space.
  • Peripheral Control: Used in controlling various peripherals within a system.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) for industrial automation tasks.

Features:

  • In-System Programmable: Can be reprogrammed after being installed on the circuit board, allowing for design changes without physical replacement.
  • Flexible Architecture: Features a programmable AND/OR array, providing flexibility in logic implementation.
  • 32 Macrocells: Contains 32 macrocells for implementing complex logic functions.
  • TTL Compatible: Compatible with TTL logic levels.
  • Propagation Delay: Offers a propagation delay of 90ns.

Benefits:

  • Reduced Board Space: By integrating multiple logic functions into a single device, the PLSI1032-90LJ reduces board space requirements.
  • Increased Flexibility: The in-system programmability allows for easy adaptation to changing design requirements.
  • Improved Reliability: Fewer components contribute to higher system reliability.
  • Faster Time-to-Market: In-system programmability accelerates the design and prototyping process.

Additional Details:

The PLSI1032-90LJ operates from a single 5V power supply. It is available in various packages, including PLCC and DIP. Programming is typically done using industry-standard programming tools. The device's internal architecture allows for the implementation of complex logic functions through its programmable AND/OR array. The 32 macrocells provide ample resources for implementing a wide range of digital circuits. The input/output (I/O) pins can be configured as inputs, outputs, or bi-directional ports, adding to its versatility.

The in-system programmability feature is particularly useful for prototyping and debugging, as it allows designers to quickly make changes to the device's configuration without removing it from the circuit board. This feature is especially beneficial in applications where the design requirements may evolve over time. The PLSI1032-90LJ is a versatile and reliable device suitable for a wide range of logic applications.

You May Also Be Interested in

Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6338 $84.6338
2+ $81.9888 $163.9776
3+ $79.3439 $238.0317
4+ $76.6989 $306.7956
6+ $68.7652 $412.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess