Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827429-LD7536MGL
Ultra Librarian 3D Model Ultra Librarian LD7536MGL CAD Model

Description

The LD7536MGL is a green-mode PWM controller IC manufactured by Leadtrend Technology Corporation. It is designed primarily for power supply applications, especially those requiring high efficiency and low standby power consumption. Given Leadtrend's product portfolio, this IC is likely used in flyback converters for AC/DC power supplies.

Applications

  • AC/DC Power Adapters: Used in power adapters for laptops, mobile phones, and other portable devices.
  • Standby Power Supplies: Ideal for standby power supplies requiring low power consumption.
  • Offline Flyback Converters: Suitable for offline flyback converters in isolated power supply designs.
  • Battery Chargers: Used in battery charger applications to control the charging process.
  • LED Lighting Power Supplies: Can be used in power supplies for LED lighting systems.

Features

  • Green-Mode Operation: Operates in green mode to minimize power consumption during light-load or no-load conditions.
  • Current Mode PWM Control: Uses current mode PWM control for stable and efficient operation.
  • Low Startup Current: Features a low startup current for reduced power consumption during startup.
  • Overvoltage Protection (OVP): Includes overvoltage protection to prevent damage from excessive output voltage.
  • Overload Protection (OLP): Provides overload protection to prevent damage from excessive load current.

Benefits

  • High Efficiency: Green-mode operation and current mode PWM control ensure high efficiency across a wide range of load conditions.
  • Low Standby Power: Minimizes power consumption during standby mode, meeting energy efficiency requirements.
  • Stable Operation: Current mode control provides stable and reliable operation.
  • Enhanced Protection: Overvoltage and overload protection enhance system reliability and prevent damage.
  • Simplified Design: Integrated features simplify power supply design and reduce component count.

Additional Details

The LD7536MGL typically comes in a SOP-8 or DIP-8 package. It often includes features like cycle-by-cycle current limiting and slope compensation for stable operation. The operating frequency is commonly between 65kHz and 100kHz. It usually requires external components such as MOSFETs, diodes, and capacitors to form a complete power supply circuit. Leadtrend is known for producing cost-effective and efficient power management ICs.

You May Also Be Interested in

Intel
Lowest to $19.0108
ECAD model for PSB82303M S LLJ4
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
Parade
Lowest to $1.6758
ECAD model for PS8743BQFN40GTR-B0

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention