EN
  • EN
  • DE

LENOVO 00D4991 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3

Part No LENOVO 00D4991 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429943-LENOVO 00D4991 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D4991 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 CAD Model

Description

The LENOVO 00D4991 is an 8GB DDR3 memory module designed to enhance the performance and efficiency of servers and workstations. Operating at a low voltage of 1.35V, the PC3L-10600 memory runs cooler and uses less power compared to standard DDR3 modules, making it an eco-friendly choice for businesses looking to minimize their energy consumption. Its 1Rx4 configuration with a single rank 4 layout helps improve the module's density and speed, while the CL9 latency rating ensures timely data processing with minimal delay. Equipped with ECC (Error-Correcting Code) technology, it provides high data integrity and reliability by detecting and correcting errors on the fly. This feature is crucial for preventing data loss and system crashes in critical computing environments. With a speed of 1333MHz, the LENOVO 00D4991 delivers enhanced system responsiveness and supports smoother operation of memory-intensive applications, making it an excellent upgrade for servers requiring dependable performance and stability.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess