EN
  • EN
  • DE

LENOVO 00KA947 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB Cache 2133MHz 145W

Part No LENOVO 00KA947 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB Cache 2133MHz 145W
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2699 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426094-LENOVO 00KA947 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB Cache 2133MHz 145W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA947 - Intel Xeon Processor E5-2699 v3 18C 2.3GHz 45MB Cache 2133MHz 145W CAD Model

Description

The LENOVO 00KA947 features the Intel Xeon Processor E5-2699 v3, a top-tier processor built for robust server environments requiring extreme levels of performance. With 18 cores and 36 threads, this processor operates at a base frequency of 2.3GHz, optimizing for multitasking and high-throughput workloads. It boasts an impressive 45MB cache, minimizing latency and boosting performance in complex applications such as large databases, in-memory analytics, and enterprise-grade virtualization. Fabricated using the 22nm process technology, this processor combines outstanding performance with energy efficiency. Supporting DDR4 memory up to 2133 MHz, it maximizes data transfer rates for improved system responsiveness. The E5-2699 v3 processor is equipped with Intel’s advanced technologies, including vPro for enhanced security, TXT for trustworthy execution, and VT-x for efficient virtualization, making it ideal for data centers that demand high capacity, reliability, and scalability. With its exceptional computational power, the LENOVO 00KA947 addresses the needs of the most demanding data management and processing tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess