EN
  • EN
  • DE

LENOVO 00ML910 - X6 DDR3 Compute Book Intel Xeon Processor E7-4830

Part No LENOVO 00ML910 - X6 DDR3 Compute Book Intel Xeon Processor E7-4830
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E7-4830 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426396-LENOVO 00ML910 - X6 DDR3 Compute Book Intel Xeon Processor E7-4830
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00ML910 - X6 DDR3 Compute Book Intel Xeon Processor E7-4830 CAD Model

Description

The LENOVO 00ML910 is a comprehensive computational solution designed for high-end enterprise servers that require superior reliability and performance. This Compute Book is built around the Intel Xeon Processor E7-4830, a powerful server-grade processor featuring 8 cores (8C) that provide efficient multitasking capabilities and robust performance for critical business applications and data-intensive workloads. The processor operates at a base frequency of 2.13 GHz, ensuring speedy processing and quick response times for demanding enterprise environments. It comes equipped with a substantial 24MB of L3 cache, enabling faster access to frequently used data and instructions, thereby markedly reducing processing delays. The E7-4830 supports Intel's Hyper-Threading Technology, allowing for up to 16 simultaneous threads, which significantly improves computational throughput and efficiency in multi-threaded applications. This Compute Book utilizes DDR3 memory technology, providing a balance of high performance, energy efficiency, and cost-effectiveness, making it an ideal choice for businesses looking to maximize their IT investment. The memory architecture is designed to support large datasets, ensuring smooth operation and reliability for mission-critical applications. Further enhancing its capabilities, the processor includes advanced reliability, availability, and serviceability (RAS) features, ensuring system stability and minimizing downtime, which is crucial for server and data center environments. The LENOVO 00ML910 X6 DDR3 Compute Book is tailored for organizations that demand peak performance, scalability, and uncompromising reliability in their server infrastructure.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess