EN
  • EN
  • DE

LENOVO 00MU297 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB Cache 1866MHz 75W

Part No LENOVO 00MU297 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB Cache 1866MHz 75W
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2618L v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426275-LENOVO 00MU297 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB Cache 1866MHz 75W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MU297 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB Cache 1866MHz 75W CAD Model

Description

The LENOVO 00MU297 integrates the Intel Xeon Processor E5-2618L v3, a power-optimized, high-performance processor designed for enterprise-level computing. This model boasts eight cores, clocked at 2.3 GHz, and an impressive 20MB smart cache, enhancing processing speed and efficiency for heavy workloads. Tailored for servers, the processor supports DDR4 memory at 1866MHz, facilitating faster data transfer rates and improved system responsiveness. It operates at a moderate thermal design power (TDP) of 75W, ensuring a balance between performance and energy consumption. Ideal for virtualization, cloud computing, and high-density computing environments, the E5-2618L v3 provides a scalable, efficient, and secure way to meet the computing demands of modern businesses. It incorporates key Intel technologies such as Intel vPro Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology (VT-x), augmenting its capabilities in security, multitasking, and server virtualization. For organizations prioritizing efficiency, scalability, and performance, the LENOVO 00MU297 with the Intel Xeon Processor E5-2618L v3 represents a forward-looking investment in server technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess