EN
  • EN
  • DE

LENOVO 00Y3327 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch

Part No LENOVO 00Y3327 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Manufacturer Lenovo
Catalog Flex System
Description Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427273-LENOVO 00Y3327 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3327 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch CAD Model

Description

The Lenovo 00Y3327 model is similar to the 00Y3324, featuring the FC5022 24-port 16Gb SAN Scalable Switch for the Lenovo Flex System. This cutting-edge switch is designed to offer top-tier performance, reliability, and scalability for enterprise data centers. With its 24 fully enabled ports supporting up to 16Gb/s fiber channel bandwidth, this switch is an ideal backbone for high-speed storage and server networking. It facilitates smooth, high-performance connectivity between servers and storage systems, supporting critical applications that require fast access to data with minimal latency. The switch boasts several advanced features like high-performance routing, QoS for traffic prioritization, and low-latency switching, making it a robust solution for any enterprise SAN environment. Enhanced security features protect sensitive data traversing the network, and its scalable design allows for seamless expansion as network demands grow. The 00Y3327 is purpose-built for organizations that need a high-degree of reliability, performance tuning, and future-proofing their network infrastructure within the Lenovo Flex System ecosystem.

You May Also Be Interested in

Lenovo
Flex System FC3052 2-port 8Gb FC Adapter
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
IBM Flex System FC5022 16Gb Fabric Watch UpgradeFabric Watch for the IBM Flex System™ FC5022 16Gb SAN Scalable Switch monitors and creates alerts based on the health of switch and fabric elements.The IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Need more? Email Us
Lenovo
x240 M5 - Configured to order
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess