EN
  • EN
  • DE

LENOVO 00YJ982 - 750W Platinum AC Power Supply w/240Vdc Label

Part No LENOVO 00YJ982 - 750W Platinum AC Power Supply w/240Vdc Label
Manufacturer Lenovo
Catalog Power Supply Units
Description 750W Platinum AC Power Supply w/240Vdc Label
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431931-LENOVO 00YJ982 - 750W Platinum AC Power Supply w/240Vdc Label
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YJ982 - 750W Platinum AC Power Supply w/240Vdc Label CAD Model

Description

The LENOVO 00YJ982 is a cutting-edge 750W AC Power Supply Unit (PSU) distinguished by its 240Vdc label and a prestigious 80 PLUS Platinum certification. This certification underscores the PSU's capability to reach up to 94% energy efficiency, significantly cutting down both electricity usage and the heat generated within the system. Designed to cater to Lenovo's high-performance computing environments, it ensures a stable and robust power supply optimized for reliability and durability. The unit comes with a suite of protective mechanisms, including safeguards against overcurrent, overvoltage, and short-circuit incidents, heavily fortifying server operations against electrical issues. Its auto-ranging functionality accommodates a broad spectrum of power grids, with an ability to operate efficiently across 100V to 240V inputs, rendering it versatile for international deployment. The 00YJ982 supports hot-swappable installation, allowing for maintenance or upgrades to be conducted swiftly without halting operations, thus upholding consistent server uptime. Ideal for businesses and IT operators aiming for high energy efficiency, reliability, and minimal downtime, this PSU represents a premium choice for empowering Lenovo computing platforms.

You May Also Be Interested in

CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess