EN
  • EN
  • DE

LENOVO 01KP501 - Lenovo Storage 400GB 3DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1635a)

Part No LENOVO 01KP501 - Lenovo Storage 400GB 3DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1635a)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01KP501 - Lenovo Storage 400GB 3DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1635a)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428821-LENOVO 01KP501 - Lenovo Storage 400GB 3DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1635a)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP501 - Lenovo Storage 400GB 3DWD 2.5in SAS SSD(2.5in in 3.5in Hybrid Tray PM1635a) CAD Model

Description

The LENOVO 01KP501 is a high-performance 400GB Solid State Drive, architected to bolster enterprise storage solutions with its rapid data access speeds and reliability. Specifically designed for compatibility with Lenovo's storage arrays, this SSD encapsulates cutting-edge 3D Wear-Leveling and Write Distribution (3DWD) technology within a 2.5-inch SAS interface, ensuring balanced wear and prolonged lifespan even under intensive data workloads. Accommodated in a 3.5-inch hybrid tray, the drive provides flexible deployment in various storage environments, seamlessly integrating into either 2.5-inch or 3.5-inch drive bays. The PM1635a model is equipped with SAS connectivity, offering high data transfer rates and dual-port connectivity, creating a robust solution for critical applications that require uninterrupted data access. This 400GB SSD is particularly suitable for databases, transactional environments, and high-performance computing applications where speed, durability, and data integrity are paramount. With its advanced features and compact design, the LENOVO 01KP501 enhances system efficiency, offering a scalable and dependable storage solution that meets the demands of modern enterprise applications.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess