EN
  • EN
  • DE

LENOVO 01PF510 - Power Supply Acbel 550W 230Vac/115Vac AC Hot Swap PSU

Part No LENOVO 01PF510 - Power Supply Acbel 550W 230Vac/115Vac AC Hot Swap PSU
Manufacturer Lenovo
Catalog Power Supply Units
Description Power Supply Acbel 550W 230Vac/115Vac AC Hot Swap PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432120-LENOVO 01PF510 - Power Supply Acbel 550W 230Vac/115Vac AC Hot Swap PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PF510 - Power Supply Acbel 550W 230Vac/115Vac AC Hot Swap PSU CAD Model

Description

The Lenovo 01PF510 Power Supply unit, crafted by Acbel, delivers a potent 550W of power, tailored for servers requiring a moderate to high power supply with flexibility in their operational voltages. Operating efficiently across both 230Vac and 115Vac inputs, this PSU is versatile for global deployment, accommodating different power grid standards seamlessly. Its hot-swap capability is designed for enterprises that prioritize uptime, allowing system administrators to replace or upgrade the PSU without needing to power down the server, thereby avoiding operational disruptions. This feature is critical for maintaining 24/7 services and achieving high availability in compute-intensive and mission-critical applications. The PSU's design emphasizes energy efficiency, translating to lower operational costs and a reduced carbon footprint, while its 550W capacity ensures sufficient power for running demanding applications without compromising on performance. With the backing of Acbel, known for their reliability in power technologies, and Lenovo's commitment to quality, this PSU is a dependable component for powering critical IT infrastructure. Ideal for businesses seeking a balance between power, efficiency, and uninterrupted service, the Lenovo 01PF510 is a smart choice for your server's power needs.

You May Also Be Interested in

CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess