EN
  • EN
  • DE

LENOVO 01PG623 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS 140-2 2U12

Part No LENOVO 01PG623 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG623 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427926-LENOVO 01PG623 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG623 - Lenovo ThinkSystem DE Series 6TB 7.2K 3.5in HDD SED FIPS 140-2 2U12 CAD Model

Description

The LENOVO 01PG623 is a part of Lenovo's ThinkSystem DE Series, presenting a 6TB hard disk drive housed in a 3.5-inch form factor with a spindle speed of 7,200 RPM. It stands out by offering Self-Encrypting Drive (SED) technology, adhering to the rigorous FIPS 140-2 security standard. This feature ensures the utmost security of data stored on the drive, making it particularly suitable for organizations that handle sensitive or confidential information. The HDD’s large storage capacity and reliable performance, combined with the added layer of security, make it an excellent choice for data centers, enterprise servers, and storage systems that require robust data protection mechanisms. Built to support 2U12 chassis configurations, this HDD leverages advanced error correction and data integrity technologies to provide dependable long-term storage solutions. Enterprises looking to safeguard their data against unauthorized access will find the LENOVO 01PG623 HDD with its integrated encryption features an indispensable component of their IT infrastructure, offering peace of mind alongside substantial storage capability.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess