EN
  • EN
  • DE

LENOVO 43X5071 - 16GB (1x16GB, 4Rx4, 1.5V) PC3-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM

Part No LENOVO 43X5071 - 16GB (1x16GB, 4Rx4, 1.5V) PC3-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 16GB (1x16GB, 4Rx4, 1.5V) PC3-8500 CL7 ECC DDR3 10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430345-LENOVO 43X5071 - 16GB (1x16GB, 4Rx4, 1.5V) PC3-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43X5071 - 16GB (1x16GB, 4Rx4, 1.5V) PC3-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM CAD Model

Description

The LENOVO 43X5071 is a premium 16GB DDR3 memory module, designed for use in high-performance servers and workstations that require ECC (Error-Correcting Code) capabilities. This module operates at a standard voltage of 1.5V and features a 1066MHz clock speed (PC3-8500), ensuring compatibility with a range of systems and providing a substantial boost in processing power. The '4Rx4' designation indicates a quad-rank configuration, maximizing memory density and facilitating robust data throughput. With a CAS Latency of 7, it offers reduced delay in data access, enhancing overall system responsiveness. The ECC functionality of this module is crucial for scenarios where data accuracy is paramount, such as in financial services or scientific research, as it can detect and correct inadvertent data corruption. Additionally, its LP (Low Profile) RDIMM format allows for installation in systems with limited physical space. For organizations seeking to upgrade their server memory for enhanced performance and reliability, the LENOVO 43X5071 provides an excellent solution.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess