EN
  • EN
  • DE

LENOVO 4817UF0 - Upg: VMware vSph5EssPlus to vSph5Std AccKit for 8

Part No LENOVO 4817UF0 - Upg: VMware vSph5EssPlus to vSph5Std AccKit for 8
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vSph5EssPlus to vSph5Std AccKit for 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1431002-LENOVO 4817UF0 - Upg: VMware vSph5EssPlus to vSph5Std AccKit for 8
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817UF0 - Upg: VMware vSph5EssPlus to vSph5Std AccKit for 8 CAD Model

Description

The LENOVO 4817UF0 is an upgrade package that elevates your VMware virtualization environment from vSphere 5 Essentials Plus to vSphere 5 Standard for 8 processors. This upgrade significantly enhances your virtual infrastructure's capabilities by unlocking additional features and functionalities contained within the vSphere Standard edition. Key enhancements include improved scalability, more efficient resource management, enhanced security features, and access to a broader ecosystem of VMware products and solutions. vSphere Standard provides a robust and stable platform ideal for businesses looking to expand their virtualized environments or who require more advanced virtualization features than what is available in Essentials Plus. This upgrade is critical for organizations aiming to optimize their IT infrastructure for better performance, reliability, and agility. The Access Kit (AccKit) further simplifies the transition, ensuring a smooth upgrade process and enabling businesses to leverage the full potential of the vSphere 5 Standard edition.

You May Also Be Interested in

HP
HP 653112-B21#0D1
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess