EN
  • EN
  • DE

FDUE1245-R50M=P3

Part No FDUE1245-R50M=P3
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Toko America Inc.
Win Source Part Number 753226-FDUE1245-R50M=P3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDUE1245-R50M=P3 CAD Model

Description

The FDUE1245-R50M=P3 is a shielded power inductor manufactured by Toko America Inc. It's designed for use in DC-DC converters and power supply circuits where efficient energy storage and low electromagnetic interference (EMI) are crucial.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Power amplifiers
  • Noise filtering circuits
  • Voltage regulators

Features:

  • Inductance: 0.50 μH (R50 = 0.50 microhenries)
  • Tolerance: (Likely a standard tolerance like ±10% or ±20%, but specific data sheet should confirm)
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Device (SMD): Allows for automated assembly on printed circuit boards.
  • Compact Size: Enables space-saving designs.
  • High Current Handling Capability: Designed to withstand high currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, preventing noise from affecting surrounding circuitry.
  • Efficient Power Conversion: Low DC resistance reduces power losses, improving the overall efficiency of the power supply.
  • Compact Design: The small size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent performance in demanding environments.
  • Easy Assembly: The surface mount design simplifies the assembly process.

This inductor is suitable for applications where high efficiency, low EMI, and small size are critical requirements. The value R50M represents an inductance of 0.5 microhenries, with the M likely representing a tolerance code (consult the datasheet for precise meaning). The shielded construction is particularly beneficial in sensitive electronic devices where electromagnetic interference can degrade performance. To find the maximum current and SRF, consult Toko's datasheet directly. The P3 likely signifies packaging information - consult datasheet.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess