EN
  • EN
  • DE

NJM2566V-TE1

Part No NJM2566V-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160617-NJM2566V-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2566V-TE1 CAD Model

Description

The NJM2566V-TE1 is a 3-Channel Video Amplifier with Low Pass Filter (LPF) manufactured by New Japan Radio (NJR). It's designed to amplify and filter video signals, primarily for use in video equipment and displays. The integrated LPF helps to reduce noise and improve the overall video quality.

Applications

  • Video cameras
  • DVD players
  • LCD monitors
  • Televisions
  • Video game consoles

Features

  • 3-Channel Video Amplifier: Amplifies three separate video signals, typically R, G, and B (Red, Green, Blue).
  • Integrated Low Pass Filter (LPF): Filters out high-frequency noise and artifacts to improve video clarity.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.
  • High Slew Rate: Offers a fast slew rate for accurate reproduction of video signals.
  • Small Package: Compact package size for easy integration into space-constrained applications.
  • Lead-Free: Compliant with lead-free standards for environmental friendliness.

Benefits

  • Improved Video Quality: The integrated LPF reduces noise and enhances video clarity.
  • Simplified Design: Integrates amplification and filtering functions into a single chip, simplifying circuit design.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Space-Saving: The small package size allows for integration into compact devices.
  • Reliable Performance: Designed for reliable performance in demanding video applications.

Additional Details

The NJM2566V-TE1 typically operates from a single power supply voltage. The gain of the amplifier and the cutoff frequency of the LPF may be adjustable depending on the specific application. The datasheet provides detailed information on the electrical characteristics, pinout, and application circuits. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. The "-TE1" suffix likely indicates the specific packaging and tape & reel options.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess