EN
  • EN
  • DE

LT1963ET-1.5

Part No LT1963ET-1.5
Manufacturer Linear Integrated Systems
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Integrated Systems
Win Source Part Number 1206481-LT1963ET-1.5
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963ET-1.5 CAD Model

Description

The LT1963ET-1.5 is a low dropout (LDO) regulator from Linear Technology (now Analog Devices), designed to provide a stable and precise 1.5V output voltage. It is known for its low noise, high accuracy, and fast transient response, making it suitable for a wide range of sensitive applications. It is particularly useful where clean and regulated power is essential for optimal performance.

Applications

  • Post regulators for switching supplies: Provides clean and stable power after a switching regulator.
  • Battery-powered systems: Efficiently regulates voltage in portable devices.
  • Noise-sensitive circuits: Powers components like ADCs, DACs, and PLLs.
  • High-performance microprocessors and FPGAs: Provides stable core voltage.
  • RF and wireless applications: Ensures clean power for RF components.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • 1.5V Fixed Output Voltage: Provides a precise and stable output voltage.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Fast Transient Response: Quickly responds to changes in load current.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current.
  • Thermal Shutdown Protection (OTP): Prevents damage due to overheating.
  • Reverse Battery Protection: Safeguards the regulator against reverse battery connections.
  • Adjustable Output with External Resistors: Allows for customized output voltage settings.
  • Stable with Ceramic Capacitors: Ensures stability with low ESR ceramic output capacitors.

Benefits

  • High Accuracy: Provides a precise and stable 1.5V output voltage.
  • Low Noise Performance: Ideal for noise-sensitive applications.
  • Efficient Operation: Low dropout voltage maximizes efficiency in battery-powered systems.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Ease of Use: Requires minimal external components for operation.

Additional Details

The LT1963ET-1.5 operates from a wide input voltage range. It requires a minimal output capacitor for stability. The device is available in a TO-220 package, providing good thermal dissipation. The operating temperature range is -40°C to +125°C, making it suitable for a wide range of environments. The regulator is RoHS compliant.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.6008 $61.6008
3+ $50.5440 $151.6320
4+ $48.9651 $195.8604
5+ $47.3850 $236.9250
7+ $45.8061 $320.6427
9+ $41.0672 $369.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess