EN
  • EN
  • DE

DC1212A-B

Part No DC1212A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT3685EDD / LT3480EDD DC to DC Converter and Switching Regulator Chip Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 2A
Voltage - Input 6.3 V ~ 38 V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3685
Win Source Part Number 781202-DC1212A-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC1212A-B
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1212A-B CAD Model

Description

The DC1212A-B from Linear Technology is a high-performance, demonstration board designed for rigorous industrial and communication applications. It showcases the capabilities of the LTM®4620A, a dual 13A or single 26A µModule® (micromodule) regulator, which is known for its high efficiency, precision, and ease of use.

Key Features

  • Dual Output: The board can deliver two 13A outputs or can be configured to provide a single 26A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: The module operates from a 4.5V to 16V input supply, making it suitable for a variety of sources and ensuring compatibility with diverse systems.
  • High Efficiency: The LTM4620A features high-efficiency performance, minimizing power loss and heat generation, which is crucial for maintaining system reliability.
  • Compact Design: With its micromodule design, the DC1212A-B provides a compact power solution that is easy to use in space-constrained applications.
  • Advanced Thermal Design: The board is designed with thermal performance in mind, featuring a heat sink and airflow through the inductor to keep the module cool under load.

Applications

The DC1212A-B is well-suited for a range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Datacom and storage systems
  • Medical devices
  • High-density distributed power systems

Performance and Quality

Linear Technology ensures that the DC1212A-B is manufactured to the highest standards, offering reliable and consistent performance. The board is designed for easy evaluation, enabling designers to quickly integrate the LTM4620A into their power systems with minimal effort.

Support and Resources

Comprehensive technical documentation, application notes, and support are available to assist in the implementation and optimization of the DC1212A-B in your power management system.

You May Also Be Interested in

Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess