EN
  • EN
  • DE

DC1334A

Part No DC1334A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LTC3576EUFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Battery Charger
Utilized IC / Part LTC3576
Secondary Attributes Graphical User Interface, I2C Interface
Supplied Contents Board(s)
Win Source Part Number 760384-DC1334A
Popularity Medium
Supply and Demand Status Limited
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC1334A CAD Model

Description

Linear Technology's DC1334A is a high-performance demonstration board featuring the LTC3780, a high efficiency, synchronous, 4-switch buck-boost DC/DC controller. This innovative product is designed to regulate output voltages above, below, or equal to the input voltage, making it extremely versatile for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The DC1334A operates over a broad input voltage range from 5V to 32V, accommodating fluctuations in power supply with ease.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 30V depending on their specific requirements, providing great flexibility in usage.
  • High Efficiency: The LTC3780 controller utilizes a synchronous rectification, four-switch architecture that delivers efficiencies up to 98%, reducing power loss and heat generation.
  • Powerful Output: It can deliver up to 10 amps of continuous output current, ensuring reliable performance for high-power applications.
  • Constant-Frequency Operation: The DC1334A operates at a selectable fixed frequency between 200kHz to 400kHz, which helps to optimize efficiency and allows for a predictable noise spectrum.

Applications

The DC1334A is suitable for a variety of applications, including:

  • Automotive and industrial power systems
  • Battery-powered devices requiring extended run time
  • Power conditioning for unpredictable or variable power sources
  • Telecommunications equipment

Design Support

Linear Technology provides comprehensive design support for the DC1334A, including detailed datasheets, application notes, and a dedicated support team to assist with any technical queries. This ensures that integrating the DC1334A into your design is as smooth and efficient as possible.

The DC1334A is not just a piece of hardware; it's a robust power management solution that exemplifies Linear Technology's commitment to high performance, reliability, and innovation.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess