EN
  • EN
  • DE

DC515A

Part No DC515A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LT1373CS8 / LT1373 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Lighting, CCFL Backlight Controller
Utilized IC / Part LT1373
Secondary Attributes Overvoltage Protection
Supplied Contents Board(s)
Win Source Part Number 780412-DC515A
Popularity Medium
Supply and Demand Status Limited
Family Name DC515A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC515A CAD Model

Description

The DC515A is an evaluation board from Linear Technology, designed to showcase the performance and capabilities of the LTC®3880, a dual output multiphase synchronous step-down DC/DC controller. The LTC®3880 features EEPROM, which allows for full configurability and easy adaptability to a wide range of applications. The DC515A is an essential tool for engineers and designers looking to evaluate this advanced controller for their power management needs.

Key Features of the DC515A

  • Advanced Digital Power System Management: The LTC®3880 at the heart of the DC515A provides precision control and monitoring through its I²C-based PMBus interface, allowing for real-time system optimization and telemetry.
  • Robust Power Design: The board is capable of delivering high-efficiency power conversion with its multiphase design, ensuring stable operation under varying load conditions.
  • Configurable and Programmable: Users can easily configure the LTC®3880 through the provided LTpowerPlay™ software, enabling customization of power-on sequencing, fault management, and other key parameters.
  • Onboard EEPROM: Store custom configurations directly on the board for repeatable and reliable performance across power cycles and system restarts.

Applications

The versatility of the DC515A makes it suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • High-Density Distributed Power Systems
  • Advanced Computing and Server Platforms

Technical Specifications

The DC515A is built to meet the demands of complex and power-sensitive applications. Some of its technical highlights include:

  • Voltage Output Range: Programmable via PMBus
  • Current Output: Scalable with multiphase operation
  • Efficiency: Optimized for high-efficiency performance
  • Dimensions: Compact form factor for easy integration

With the DC515A, Linear Technology provides a comprehensive evaluation platform that demonstrates the LTC®3880's capabilities for efficient and intelligent power management solutions.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess