EN
  • EN
  • DE
  • IT

DC867A

Part No DC867A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description LTC4075XEDD Battery Management 4.158VDC to 4.242VDC Output Demonstration Circuit / BOARD EVAL FOR LTC4075EDD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part LTC4075
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 783882-DC867A
Popularity Medium
Supply and Demand Status Limited
Family Name DC867A
Introduction Date June 30, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC867A CAD Model

Description

The DC867A from Linear Technology is a high-precision voltage source designed for applications requiring a stable and accurate reference voltage. This product is ideal for calibration, testing, and system development where voltage accuracy is critical. The DC867A is part of Linear Technology's extensive range of power management solutions, known for their reliability and performance.

Key Features

  • High Accuracy: The DC867A provides a highly accurate output voltage, ensuring precise reference for your applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the voltage output remains stable across a wide range of operating temperatures.
  • Wide Voltage Range: This product can be configured to offer a variety of output voltages, making it versatile for multiple uses.
  • Stable Output: The DC867A is designed to resist load and line variations, ensuring a consistent voltage supply.
  • Compact Design: Its small footprint allows for easy integration into your existing systems without taking up excessive space.

Applications

  • Calibration Equipment
  • Precision Instrumentation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems

Technical Specifications

Parameter Specification Output Voltage Range Configurable Temperature Coefficient Low Package Type Industry Standard

The DC867A is backed by Linear Technology's commitment to high-quality products and customer support. Whether you're developing new technology or maintaining existing systems, the DC867A provides the performance and reliability you need. For detailed technical specifications, application notes, and support documentation, please visit Linear Technology's official website or contact their support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 150V
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH2190
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15SBFP4RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess