Products specifications

Win Source Part Number 1057017-EL2199T
Categories OEM Parts(C-E)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL2199T CAD Model

Description

Introducing the EL2199T Precision Amplifier from Linear Technology

The EL2199T by Linear Technology is a state-of-the-art precision operational amplifier designed to meet the rigorous demands of modern electronic applications. This high-performance product boasts an array of features that make it an ideal choice for a wide range of uses, including instrumentation, data acquisition systems, and active filters.

Key Features

  • High Precision: The EL2199T offers outstanding precision with low offset voltage and drift, ensuring accurate signal amplification and processing over temperature and time.
  • Low Noise: Engineered to minimize noise, this amplifier provides a clean signal amplification, which is critical for high-fidelity applications and sensitive measurements.
  • Wide Bandwidth: With a high bandwidth, the EL2199T can handle a broad range of frequencies, making it suitable for high-speed applications.
  • Low Power Consumption: Despite its high performance, the EL2199T is designed to be power-efficient, making it an excellent choice for battery-powered or energy-conscious applications.
  • Stability: The EL2199T is stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations and conditions.

Applications

The EL2199T's versatility makes it well-suited for numerous applications, including:

  • High-end audio equipment
  • Precision sensor interfaces
  • Analog-to-digital converter (ADC) drivers
  • Professional medical equipment
  • Telecommunication infrastructure

Technical Specifications

Some of the technical specifications that highlight the EL2199T's capabilities include:

  • Supply Voltage Range: ±5V to ±15V
  • Input Offset Voltage: Typically 25 µV
  • Input Bias Current: Typically 10 nA
  • Output Voltage Swing: Within 1.5V of supply rails

Quality and Reliability

Linear Technology is committed to delivering high-quality and reliable components. The EL2199T is built to the highest standards, ensuring that it performs consistently over time and under various conditions. With its robust design and Linear Technology's reputation for excellence, the EL2199T is a product you can trust for your most critical applications.

Explore the possibilities with the EL2199T precision amplifier and elevate your project to the next level of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ECAD model for CLX-840329-000
Hoffman Enclosures, Inc.
Need more? Email Us
ECAD model for CUF20-1000V
Microchip Technology
USB2642 EVAL BOARD / USB2642 USB 2.0 Hub Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-USB2642
Eaton / Cutler Hammer
DV6-340-11K - Eaton Cutler-hammer Vector Frequency Inv DV6 (11 Kw- 400 V)
Need more? Email Us
ECAD model for DV6-340-11K
Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
Samtec Inc.
CONN HDR 2POS STACK T/H TIN / 2 Position Header Spacer Connector Tin Through Hole
Need more? Email Us
ECAD model for DW-01-12-T-Q-800
TE Connectivity
Need more? Email Us
ECAD model for CTM-16-4010
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056
VinTrons Technology
Need more? Email Us
ECAD model for CS-CPF740SL-VT-16102

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention