Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Interface
Function USB 2.0 Hub
Utilized IC / Part USB2642
Supplied Contents Board(s)
Base Product Number USB2642
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Standard Package 5,000
Win Source Part Number 1103471-EVB-USB2642
Ultra Librarian 3D Model Ultra Librarian EVB-USB2642 CAD Model

Description

The EVB-USB2642 is an evaluation board from Microchip Technology designed for the USB2642/USB2640, which are high-performance, fully-integrated USB 2.0 hub and flash media card reader controllers. This board provides a comprehensive development platform, facilitating the testing and development of USB-based applications and embedded systems.

The USB2642/USB2640 devices at the heart of the EVB-USB2642 are renowned for their efficiency and versatility, offering designers a dual-function solution that combines a Hi-Speed USB 2.0 hub with a USB 2.0 multi-format flash media card reader. This integration significantly reduces the component count and board space, making it an ideal solution for portable electronic devices where space and power are at a premium.

The evaluation board comes equipped with a range of features that demonstrate the capabilities of the USB2642/USB2640 controller. It includes a fully functional integrated hub that supports up to two downstream USB ports. In addition to the hub functionality, the board also provides direct access to multiple flash media slots, supporting various formats such as SD, MMC, MS, and xD-Picture Card, among others.

Developers will appreciate the EVB-USB2642's ease of use, with no firmware development required for basic hub and media card reader functionality. The board can be connected to a host system via a standard USB connector, allowing for immediate operation and testing. It also includes various status LEDs that provide visual feedback on power, hub activity, and card insertion, ensuring a user-friendly interface.

The EVB-USB2642 is an excellent tool for developers looking to harness the power of the USB2642/USB2640 controller for their applications. Whether it's for prototyping or evaluating the performance and features of the controller, this evaluation board is a valuable asset for any development team working on USB connectivity and media card reader solutions.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC1721A
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention