LF398S8 Sample-and-Hold Amplifier from Linear Technology
The LF398S8 is a monolithic sample-and-hold amplifier (SHA) produced by Linear Technology, designed to offer high-performance solutions for analog signal processing applications. This versatile component is housed in an 8-lead SOIC package, providing a compact footprint suitable for space-constrained designs.
Key Features
- High Precision: The LF398S8 ensures accurate sampling of analog signals with minimal droop, allowing for precise data acquisition and signal processing.
- Low Power Consumption: With its efficient design, the LF398S8 operates with low power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
- Fast Acquisition Time: The device's quick acquisition time enables it to capture fast-changing signals, ensuring that the sampled data is as close to the real-time signal as possible.
- Low Offset Voltage: The SHA features a low input offset voltage, which minimizes errors and improves overall system accuracy.
- Wide Supply Voltage Range: The LF398S8 can operate over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
Applications
The LF398S8 is particularly well-suited for a range of applications that require precise and stable sample-and-hold functionality. These include:
- Data acquisition systems
- Analog-to-digital converters
- Signal processing
- Industrial control systems
- Medical instrumentation
Technical Specifications
Parameter
Value
Package Type
8-lead SOIC
Supply Voltage Range
±5V to ±18V
Acquisition Time
Typically 6 µs
Hold Mode Droop Rate
Typically 0.2 mV/ms
Operating Temperature Range
-40°C to +85°C
With its robust design and high reliability, the LF398S8 from Linear Technology stands out as a superior choice for engineers looking to implement a stable and accurate sample-and-hold circuit in their designs.