EN
  • EN
  • DE

LT1001CS8#TRPBF

Part No LT1001CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 700pA
Voltage - Input Offset 18μV
Supply Voltage - Operating ±3 V to 18 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 133869-LT1001CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1001CS8#TRPBF CAD Model

Description

Product Overview: LT1001CS8#TRPBF

The LT1001CS8#TRPBF is a high-performance, precision operational amplifier (op-amp) manufactured by Linear Technology, which is renowned for its reliable and robust integrated circuits. This particular op-amp is part of the LT1000 series, known for their excellent stability and low noise characteristics, making them an ideal choice for high-precision applications across various industries.

Key Features

  • Precision Performance: The LT1001CS8#TRPBF boasts a low offset voltage, high gain, and a very low drift over temperature, ensuring consistent performance and accuracy.
  • Low Noise: With its low noise specifications, this op-amp is suitable for sensitive applications where signal integrity is paramount, such as medical instrumentation and audio equipment.
  • Stability: The device is internally compensated, which ensures that it remains stable with capacitive loads, making it versatile for a wide range of applications.
  • Power Efficiency: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices and portable equipment.
  • Robust Design: The LT1001CS8#TRPBF is designed to withstand harsh conditions and is characterized by its robustness against supply voltage fluctuations and input over-voltages.

Applications

  • High precision data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process controls
  • Professional audio equipment
  • Battery-powered devices

Product Specifications

The LT1001CS8#TRPBF comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. It has a wide operating temperature range, ensuring reliability in a variety of environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its combination of precision, low power consumption, and robustness, the LT1001CS8#TRPBF from Linear Technology is an excellent choice for designers who require a reliable op-amp that delivers consistent performance without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1659 $57.1613
15+ $6.7003 $100.5045
24+ $6.4909 $155.7816
32+ $6.2815 $201.0080
42+ $6.0721 $255.0282
56+ $5.4440 $304.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess