Products specifications

Package Bulk
Product Status Active
Channels per IC 1 - Single
Amplifier Type Power
Output Type Single-Ended
Slew Rate 10V/µs
Current - Output / Channel 3 A
Current - Supply (Main IC) 17 mA
Voltage - Supply, Single/Dual (±) 8V ~ 60V, ±4V ~ 30V
Utilized IC / Part OPA548
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian OPA548EVM CAD Model

Description

EVAL BOARD FOR OPA548

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR THE LMH6560MT
Need more? Email Us
ECAD model for CLC730132/NOPB
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP4
Texas Instruments
BOARD EVAL FOR LMP8603MA / EVALUATION BOARD FOR AMPLIFIER MODULE
Need more? Email Us
ECAD model for LMP8603MAEVAL/NOPB
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP3
Analog Devices Inc.
BOARD EVAL FOR AD8001ART
Need more? Email Us
ECAD model for AD8001ART-EBZ
Texas Instruments
BOARD DEMO FOR 8SOIC DUAL OPAMPS / Op Amp Evaluation Board
Need more? Email Us
ECAD model for DEM-OPA-SO-2B
Analog Devices Inc.
BOARD EVAL FOR AD8030ARJ
Need more? Email Us
ECAD model for AD8030ARJ-EBZ
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH32401RGTEVM
Analog Devices Inc.
EVAL BOARD FOR AD8273 / AD8273 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AD8273-EVALZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention