EN
  • EN
  • DE

CAT521WIT3

Part No CAT521WIT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC Pot Dgtl Prog V Out 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 600 µA
Number of Circuits 1
Number of Taps 256
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Resistance 24 kΩ
RoHS Compliant
Temperature Coefficient 300 ppm/°C
Win Source Part Number 1051213-CAT521WIT3
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT521WIT3 CAD Model

Description

ON Semiconductor CAT521WIT3 Programmable Supervisory Circuit

The CAT521WIT3 is a sophisticated programmable supervisory circuit designed by ON Semiconductor to provide reliable monitoring of power supply and system voltages. This versatile device is an essential component for enhancing system reliability in microprocessor and microcontroller-based systems, ensuring that all processes function within the specified voltage thresholds.

Key Features:

  • Programmable Voltage Detection: The CAT521WIT3 offers programmable voltage detection levels, allowing designers to tailor the supervisory circuit to the specific needs of their application.
  • Low Power Consumption: With a design focused on energy efficiency, this device consumes a minimal amount of power, making it suitable for battery-operated applications.
  • Manual Reset Input: A manual reset input provides a convenient way to reset the system manually, ensuring that users have control over system resets when needed.
  • Watchdog Timer: The integrated watchdog timer helps prevent system failures by resetting the system if the microprocessor or firmware becomes unresponsive, enhancing system stability.
  • Power Supply Glitch Immunity: The CAT521WIT3 is designed to be immune to short-duration power supply glitches, maintaining stable operation even in the presence of supply disturbances.

Applications:

The CAT521WIT3 is ideal for a wide range of applications where precise voltage monitoring is critical. It is commonly used in:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable/battery-powered equipment
  • Automotive electronics

Product Specifications:

The CAT521WIT3 operates over a wide voltage range and is available in a compact SOT-23 package, making it easy to integrate into various designs without taking up significant board space. It is characterized for operation over the full industrial temperature range, ensuring reliability in harsh environments.

Conclusion:

ON Semiconductor's CAT521WIT3 is a reliable and flexible solution for voltage supervision in critical electronic systems. Its programmable features and low power consumption, combined with the added security of a watchdog timer and manual reset, make it a top choice for designers looking to enhance system integrity and prevent costly downtime.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess