Product Overview: LT1007ACN8
The LT1007ACN8 is a high-performance, low-noise operational amplifier from Linear Technology, designed to cater to a range of applications requiring precision and stability. This operational amplifier stands out in the market due to its exceptional combination of low noise, high speed, and precision specifications, making it an ideal choice for high-fidelity audio, instrumentation, and other sensitive analog circuitry.
Key Features
- Low Noise Performance: The LT1007ACN8 boasts an ultra-low noise level, which is crucial for applications where signal integrity is paramount.
- Precision: With its high precision, the LT1007ACN8 ensures accurate signal amplification, making it suitable for critical measurement and control systems.
- High Speed: The device offers a fast settling time, allowing it to respond quickly to changes in input signals, beneficial for high-speed data acquisition and process control.
- Stable and Reliable: The operational amplifier is designed for stability and reliability, ensuring consistent performance over a wide range of operating conditions.
Applications
The versatility of the LT1007ACN8 makes it well-suited for a multitude of applications, including:
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Instrumentation Amplifiers
- Active Filters
- Buffer Amplifiers
Product Specifications
Parameter
Value
Supply Voltage (±V)
15V
Input Offset Voltage
50µV Max
Input Noise Voltage
0.85nV/√Hz Typ at 1kHz
Slew Rate
2.5V/µs Min
Gain Bandwidth Product
8MHz Typ
With its robust design and superior specifications, the LT1007ACN8 from Linear Technology is a top-tier choice for designers and engineers looking to enhance the performance of their analog systems.