EN
  • EN
  • DE

LT1007CS8

Part No LT1007CS8
Manufacturer Linear Technology
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204671-LT1007CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1007CS8 CAD Model

Description

Linear Technology LT1007CS8 Precision Op Amp

The LT1007CS8 is a high-performance, low-noise operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring precision and stability. This op amp is known for its exceptional low noise characteristics, with a noise voltage of just 2.9 nV/√Hz at 1 kHz, making it an ideal choice for high-fidelity audio applications, sensitive instrumentation, and professional-grade signal processing where noise can significantly affect performance.

With a high gain bandwidth product of 8 MHz and a slew rate of 2.8 V/μs, the LT1007CS8 delivers fast and accurate response, ensuring that signals are amplified without significant lag or distortion. These features make it suitable for applications such as active filters, fast amplifiers, and high-quality preamplifiers.

The LT1007CS8 also boasts a low input bias current of 100 pA, which is critical for maintaining signal integrity in applications such as photodiode amplification or other high-impedance sensor interfaces. Its low offset voltage of 30 μV and low drift of 0.3 μV/°C further enhance its stability and precision over varying temperatures, which is essential for applications that demand consistent performance under different environmental conditions.

This op amp operates within a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various circuit configurations and ensuring compatibility with both dual and single supply operations. The device is encapsulated in an 8-lead SOIC package, which is compact and suitable for space-constrained applications while also allowing for efficient heat dissipation.

The LT1007CS8 is a testament to Linear Technology's commitment to producing high-quality components that deliver reliable and superior performance. Whether it's for medical equipment, precision data acquisition systems, or any other application where accuracy and low noise are paramount, the LT1007CS8 stands out as a top-tier solution for operational amplification needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation available from Linear Technology.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess