EN
  • EN
  • DE

LT1009IZ

Part No LT1009IZ
Manufacturer Linear Technology
Description 2.5V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204685-LT1009IZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1009IZ CAD Model

Description

The LT1009IZ is a high-quality precision voltage reference from Linear Technology, a company renowned for its reliable and high-performance electronic components. This device is designed to offer a stable and precise reference voltage of 2.5 Volts, which is crucial for various applications in analog and digital electronics.

Key Features

  • Stable Voltage Output: The LT1009IZ provides a fixed 2.5V output with a tight initial tolerance of ±0.2%.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 20ppm/°C, ensuring stable performance over a wide temperature range.
  • Wide Operating Current Range: The device operates over a broad current range from 400µA to 10mA, making it versatile for various circuit configurations.
  • Low Dynamic Impedance: With a dynamic impedance of 0.6Ω, the LT1009IZ ensures minimal voltage drop and stable operation under varying load conditions.
  • Long-Term Stability: It offers superior long-term stability, which is critical for precision applications.

Applications

The LT1009IZ is suitable for a wide array of applications, including:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Portable Instrumentation
  • Power Supplies
  • Data Acquisition Systems
  • Precision Current Sources

Product Specifications

This precision voltage reference comes in a TO-92 package, which is ideal for through-hole mounting on printed circuit boards. The LT1009IZ is characterized for operation from -40°C to 85°C, covering commercial and industrial temperature ranges.

Conclusion

With its high precision, stability, and versatility, the LT1009IZ from Linear Technology stands out as an excellent choice for designers looking to ensure accurate voltage reference in their electronic systems. Its robustness and consistent performance make it a reliable component for both prototyping and mass production.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1039 $61.2468
28+ $4.1880 $117.2640
43+ $4.0564 $174.4252
59+ $3.9258 $231.6222
77+ $3.7953 $292.2381
102+ $3.4026 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess