EN
  • EN
  • DE

LT1012AIS8#PBF

Part No LT1012AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057594-LT1012AIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian LT1012AIS8#PBF CAD Model

Description

Product Overview: LT1012AIS8#PBF

The LT1012AIS8#PBF is a high-precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This device is a part of Linear Technology's extensive family of op-amps that are known for their reliability and superior performance in various applications.

Key Features

  • Ultra-Low Offset Voltage: The LT1012AIS8#PBF boasts an ultra-low input offset voltage, making it ideal for precision applications where accuracy is paramount.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean and stable signal, reducing the need for external filtering and enhancing overall system performance.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to handle a wide range of frequencies without compromising on gain.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which is critical for applications with highly capacitive sensors or long cable runs.
  • Low Power Consumption: The LT1012AIS8#PBF is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Temperature Range: This op-amp can operate over a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

The LT1012AIS8#PBF is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Thermocouple amplifiers

Package and Quality

The device comes in an 8-pin SOIC package, designated by the "IS8" in its part number, which is suitable for surface-mount technology (SMT) and is widely used in modern electronic assemblies for its compact size and ease of integration. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, aligning with current environmental standards for electronic components.

In summary, the LT1012AIS8#PBF from Linear Technology is a top-tier operational amplifier that combines ultra-low offset voltage, low noise, and high precision, making it an excellent choice for demanding applications that require the utmost accuracy and stability.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6221 $67.8663
6+ $18.5618 $111.3708
9+ $17.9817 $161.8353
12+ $17.4017 $208.8204
15+ $16.8216 $252.3240
20+ $15.0814 $301.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess