EN
  • EN
  • DE

LT1017IS8

Part No LT1017IS8
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204755-LT1017IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1017IS8 CAD Model

Description

The LT1017IS8 is a precision dual comparator manufactured by Linear Technology, designed to offer faster response times and better accuracy than many of its counterparts. This high-performance device is particularly well-suited for a variety of applications, including zero-crossing detection, voltage level thresholding, and window comparators, among others.

Key Features

  • Fast Response Time: The LT1017IS8 boasts a response time of 200ns, ensuring rapid signal processing and timely output transitions.
  • Low Voltage Operation: This dual comparator can operate effectively at supply voltages as low as 2V, making it ideal for battery-powered and portable devices.
  • Low Power Consumption: With a quiescent current of just 350μA per comparator, the LT1017IS8 is optimized for energy efficiency, which is critical for extended battery life in portable applications.
  • High Input Impedance: The device features a high input impedance, reducing the loading effect on the input signal source and preserving signal integrity.
  • Offset Voltage: The LT1017IS8 offers an offset voltage of 0.5mV, ensuring precise operation and minimal error in the comparison process.

Package and Temperature Range

The LT1017IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

The versatility of the LT1017IS8 makes it an excellent choice for various applications, including:

  • Industrial control systems
  • Battery chargers
  • Sensor interfaces
  • Motor control circuits
  • Threshold detectors and system monitors

Conclusion

The LT1017IS8 from Linear Technology is a robust, high-performance dual comparator that offers a blend of speed, precision, and low power consumption. Its wide range of features and reliable operation in diverse conditions make it an essential component for designers looking to enhance the efficiency and responsiveness of their electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,258 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess