EN
  • EN
  • DE

FDMS8050

Part No FDMS8050
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CHANNEL 30V 55A 8PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 0.65mOhm at 55A, 10V
Vgs(th) (Maximum) at Id 3V at 750μA
Gate Charge (Qg) (Maximum) at Vgs 285nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 22610pF at 15V
Power Dissipation (Maximum) 156W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-PQFN (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805532-FDMS8050
Ultra Librarian 3D Model Ultra Librarian FDMS8050 CAD Model

Description

ON Semiconductor FDMS8050 N-Channel PowerTrench® MOSFET

The FDMS8050 is a state-of-the-art N-Channel PowerTrench® MOSFET from ON Semiconductor, designed to deliver high-efficiency power management and conversion for a wide range of applications. This advanced MOSFET technology is engineered to optimize the balance between on-resistance (RDS(on)) and gate charge (Qg), leading to improved switching performance and reduced power losses.

Constructed with ON Semiconductor's proprietary PowerTrench® process, the FDMS8050 achieves exceptional thermal performance and power density, making it an ideal choice for compact and high-performance designs. The device operates at a maximum drain-source voltage (VDSS) of 80V, which provides a comfortable margin for applications requiring high voltage handling capability.

With a continuous drain current (ID) rating of up to 100A at 25°C, the FDMS8050 can handle significant power without compromising on efficiency. Its low RDS(on) minimizes conduction losses, while the fast switching speed reduces switching losses, contributing to overall energy savings in the system.

The MOSFET's package is a Power 56, which is optimized for reduced inductance and excellent thermal characteristics. This package allows for efficient heat dissipation and robustness in high-current scenarios, ensuring long-term reliability and stability in operation. Additionally, the package is designed to be compatible with standard surface-mount technology (SMT), simplifying the manufacturing process and allowing for easier integration into various electronic assemblies.

Applications that can benefit from the features of the FDMS8050 include synchronous rectification in DC/DC converters, Point-of-Load (POL) modules, motor drives, and power supplies for computer servers, telecommunications, and networking equipment. Its performance characteristics also make it suitable for high-density power systems where space is at a premium and efficiency is paramount.

In summary, the FDMS8050 from ON Semiconductor is a high-performance N-Channel MOSFET that offers designers a combination of low on-resistance, high current capability, and fast switching speeds, all packed into a thermally efficient Power 56 package. It stands as a reliable and efficient solution for advanced power management and conversion applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess