EN
  • EN
  • DE
  • IT

LT1027BCN8-5

Part No LT1027BCN8-5
Manufacturer Linear Technology
Description Precision 5V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204820-LT1027BCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1027BCN8-5 CAD Model

Description

LT1027BCN8-5 Precision Voltage Reference

The LT1027BCN8-5 is a high-performance, precision voltage reference from Linear Technology, a company renowned for its high-quality analog integrated circuits. This particular model is designed to offer both accuracy and stability, which are essential for critical applications such as A/D and D/A conversion, precision instrumentation, and process control systems.

Key Features

  • Output Voltage: The LT1027BCN8-5 provides a fixed 5V output, which is a common reference voltage for many electronic circuits.
  • Precision: It boasts an impressive initial accuracy of ±0.05%, ensuring that the output voltage is as close to the nominal value as possible without significant deviation.
  • Temperature Coefficient: The device features a low temperature coefficient of 10ppm/°C, which guarantees minimal voltage variation over a wide temperature range, enhancing the reliability of the system it's integrated into.
  • Long-Term Stability: With a long-term output voltage stability of typically less than 20ppm per 1000 hours, users can depend on consistent performance over time.
  • Low Noise: The LT1027BCN8-5 exhibits low noise characteristics, with a typical output noise of 1µVP-P (0.1Hz to 10Hz), making it ideal for noise-sensitive applications.
  • Package: It comes in an 8-lead PDIP package, which is suitable for through-hole mounting and is compatible with standard PCB layouts.

Applications

The LT1027BCN8-5 is versatile and can be employed in various high-precision applications. Its stable and accurate output is particularly beneficial for:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision measurement instruments
  • Industrial control systems
  • Calibration equipment

Overall, the LT1027BCN8-5 from Linear Technology is a reliable and precise voltage reference that offers a combination of performance features making it a top choice for engineers and designers who require a stable reference voltage in their circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1660 $66.4980
7+ $18.1876 $127.3132
10+ $17.6192 $176.1920
14+ $17.0508 $238.7112
17+ $16.4825 $280.2025
23+ $14.7774 $339.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,121 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess