The LT1028ACJ8 is a high-performance operational amplifier from Linear Technology, now part of Analog Devices, which is renowned for its ultra-low noise and high-speed characteristics. This precision op amp is an ideal choice for applications requiring low noise and wide bandwidth, such as audio and instrumentation amplifiers, spectrum analyzers, and preamplifiers for medical equipment.
Key Features
- Ultra Low Noise: The LT1028ACJ8 boasts an impressive noise performance of 0.85nV/√Hz at 1kHz, making it one of the lowest noise op amps available in the market.
- High Speed: With a slew rate of 50V/µs and gain bandwidth product of 75MHz, this op amp can handle fast signals without significant distortion.
- Precision: It features excellent DC performance with a maximum input offset voltage of 75µV and input offset voltage drift of 0.7µV/°C, ensuring high accuracy in precision applications.
- Stability: The LT1028ACJ8 is compensated internally for gains of 1 or greater, providing operational stability without external components.
- Supply Range: It operates with a supply voltage range from ±4.5V to ±18V, allowing for flexible integration into various circuit designs.
Applications
The operational amplifier can be employed in a wide range of applications where low noise and high-speed characteristics are crucial. Some of the common applications include:
- Professional Audio Equipment
- Instrumentation Amplifiers
- Spectrum Analyzers
- Active Filters
- Fast Amplifiers in Data Acquisition Systems
- Medical Imaging Systems
Product Specifications
Parameter
Value
Noise (nV/√Hz at 1kHz)
0.85
Slew Rate (V/µs)
50
Gain Bandwidth Product (MHz)
75
Input Offset Voltage (µV)
75
Input Offset Voltage Drift (µV/°C)
0.7
Supply Voltage Range (V)
±4.5 to ±18
In summary, the LT1028ACJ8 from Linear Technology is a top-tier operational amplifier that combines ultra-low noise with high precision and speed, making it an exceptional choice for advanced electronic systems where performance cannot be compromised.