The LT1054LCS8#TRPBF is a high-performance, switched-capacitor voltage converter produced by Linear Technology. This versatile integrated circuit (IC) is designed to provide reliable and efficient voltage inversion, doubling, division, or multiplication for a variety of applications ranging from portable devices to industrial systems.
Key Features
-
Adjustable Output: The output voltage can be set to the desired level using external resistors, providing flexibility across different applications.
-
High Efficiency: Its switched-capacitor design allows for high efficiency, making it suitable for battery-operated devices where power conservation is critical.
-
Low Power Consumption: The LT1054LCS8#TRPBF features a low quiescent current, which further enhances its efficiency and prolongs battery life.
-
Wide Input Voltage Range: It operates over a broad input voltage range, accommodating a variety of power sources and conditions.
-
Frequency Operation: The device operates at a frequency of 25kHz to 150kHz, which can be adjusted by an external capacitor or set internally.
Applications
The LT1054LCS8#TRPBF is ideal for use in portable electronics, power supplies, and any system requiring an efficient voltage conversion solution. Its ability to generate a regulated output voltage from an unregulated input makes it particularly useful for battery-powered devices. Moreover, its robustness and reliability are well-suited for industrial and automotive applications where stable power is a necessity.
Quality and Reliability
Linear Technology ensures that the LT1054LCS8#TRPBF meets the highest quality and reliability standards. The product is available in an 8-lead SOIC package and is designed to withstand harsh environments and extended temperature ranges, making it a reliable choice for critical applications.
Product Specifications
- Part Number: LT1054LCS8#TRPBF
- Package: 8-lead SOIC
- Temperature Range: Extended industrial range
- RoHS Compliant: Yes