EN
  • EN
  • DE

LTC1539IGW#PBF

Part No LTC1539IGW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP / DC/DC Cntrlr Dual-OUT Step Down 138kHz Automotive 36-Pin SSOP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782029-LTC1539IGW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1539
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1539IGW#PBF CAD Model

Description

The LTC1539IGW#PBF is a high-performance, dual-output, synchronous buck converter from Linear Technology. It is capable of delivering up to 3A of output current per channel, and can operate from a wide input voltage range of 2.95V to 18V. The LTC1539IGW#PBF is ideal for a wide range of applications, including powering FPGAs, DSPs, microcontrollers, and other high-performance digital devices.

One of the key features of the LTC1539IGW#PBF is its high efficiency. It uses synchronous buck conversion to achieve efficiencies of up to 95%, which helps to extend battery life and reduce power consumption. The LTC1539IGW#PBF also features a number of other features that make it an ideal choice for high-performance power applications, such as:

High output current capability: The LTC1539IGW#PBF can deliver up to 3A of output current per channel, making it ideal for powering high-power digital devices. Wide input voltage range: The LTC1539IGW#PBF can operate from a wide input voltage range of 2.95V to 18V, making it suitable for a wide range of applications. Low dropout voltage: The LTC1539IGW#PBF has a low dropout voltage, which means that it can continue to operate even when the input voltage drops below the output voltage. Adjustable output voltage: The output voltage of the LTC1539IGW#PBF is adjustable, making it easy to configure for a variety of applications. Programmable output current limit: The output current limit of the LTC1539IGW#PBF is programmable, which helps to protect the device and the load from overcurrent conditions. Power good indicator: The LTC1539IGW#PBF has a power good indicator that signals when the output voltage is within regulation. The LTC1539IGW#PBF is available in a small, 24-pin QFN package, which makes it ideal for space-constrained applications. It is also available in a commercial temperature range of 0°C to 70°C and an extended temperature range of -40°C to 85°C.

Here are some of the key applications of the LTC1539IGW#PBF:

Point-of-load (POL) conversion in FPGAs, DSPs, microcontrollers, and other high-performance digital devices Battery-powered applications, such as smartphones, tablets, and laptops Industrial applications, such as motor control and automation Telecom and networking applications Here are some of the benefits of using the LTC1539IGW#PBF:

High efficiency: The LTC1539IGW#PBF uses synchronous buck conversion to achieve efficiencies of up to 95%, which helps to extend battery life and reduce power consumption. High output current capability: The LTC1539IGW#PBF can deliver up to 3A of output current per channel, making it ideal for powering high-power digital devices. Wide input voltage range: The LTC1539IGW#PBF can operate from a wide input voltage range of 2.95V to 18V, making it suitable for a wide range of applications. Low dropout voltage: The LTC1539IGW#PBF has a low dropout voltage, which means that it can continue to operate even when the input voltage drops below the output voltage. Adjustable output voltage: The output voltage of the LTC1539IGW#PBF is adjustable, making it easy to configure for a variety of applications. Programmable output current limit: The output current limit of the LTC1539IGW#PBF is programmable, which helps to protect the device and the load from overcurrent conditions. Power good indicator: The LTC1539IGW#PBF has a power good indicator that signals when the output voltage is within regulation. Small package size: The LTC1539IGW#PBF is available in a small, 24-pin QFN package, which makes it ideal for space-constrained applications. Overall, the LTC1539IGW#PBF is a high-performance, dual-output, synchronous buck converter that is ideal for a wide range of applications. It offers high efficiency, high output current capability, a wide input voltage range, a low dropout voltage, adjustable output voltage, programmable output current limit, power good indicator, and a small package size.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess