EN
  • EN
  • DE

LT1057S8#PBF

Part No LT1057S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 8SO / Op Amp Dual High Speed Amplifier ±20V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 220μV
Operating Supply Current 1.7mA
Supply Voltage - Operating ±10 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 131301-LT1057S8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1057
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1057S8#PBF CAD Model

Description

Product Overview: LT1057S8#PBF

The LT1057S8#PBF is a high-performance, dual JFET input operational amplifier from Linear Technology. This precision op-amp is designed for a wide range of applications, including high-fidelity audio, instrumentation, and process controls where low noise, high speed, and excellent thermal stability are critical. With its JFET inputs, the LT1057S8#PBF offers a high input impedance, making it ideal for applications where buffering is necessary to maintain signal integrity.

Key Features

  • Low Noise: The device offers a low noise floor, which is essential for applications requiring high signal-to-noise ratios.
  • High Speed: With a slew rate of typically 13V/µs, the LT1057S8#PBF can handle fast signal transitions, making it suitable for high-speed amplification tasks.
  • Precision: The op-amp provides excellent dc accuracy, which includes low input offset voltage and low input bias current, ensuring precise signal amplification.
  • Wide Supply Range: It operates with a supply voltage range from ±2.5V to ±18V, offering flexibility in various circuit designs.
  • Dual Package: The LT1057S8#PBF comes in an 8-lead SOIC package, allowing for compact dual op-amp configurations.

Applications

The versatility of the LT1057S8#PBF makes it suitable for a broad spectrum of applications. It is commonly used in:

  • High-fidelity audio equipment
  • Active filters
  • Fast amplifiers
  • Instrumentation
  • Sample and hold circuits
  • Photodiode amplification

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1057S8#PBF is no exception. The product is designed to meet rigorous standards, ensuring reliable performance in even the most demanding environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8346 $54.1730
12+ $8.8900 $106.6800
18+ $8.6122 $155.0196
24+ $8.3344 $200.0256
32+ $8.0565 $257.8080
42+ $7.2231 $303.3702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess