Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204904-LT1058IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1058IS CAD Model

Description

The LT1058IS is a high-performance quad operational amplifier designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This particular model is tailored for applications requiring multiple op-amps without compromising on quality and performance.

Key Features

  • High Gain Bandwidth: The LT1058IS provides a high gain bandwidth product, enabling it to handle a wide range of frequencies with precision and stability.
  • Low Noise: It boasts an exceptional low-noise characteristic, making it ideal for audio applications and other sensitive electronic circuits.
  • Low Input Bias Current: The low input bias current ensures accuracy in measurement and sensor applications by minimizing error.
  • High Output Drive: Capable of delivering high output current, this op-amp can drive heavier loads without a significant drop in performance.
  • Stable with Capacitive Loads: The LT1058IS is designed to remain stable even when driving capacitive loads, a common challenge for many operational amplifiers.

Applications

The versatility of the LT1058IS makes it suitable for a wide range of applications, including:

  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Data Acquisition Systems
  • Analog Signal Conditioning
  • Medical Instrumentation

Technical Specifications

Parameter Value Number of Channels 4 Supply Voltage Range ±4.5V to ±18V Operating Temperature Range -40°C to 85°C Package SOIC-14

With its robust design and superior specifications, the LT1058IS from Linear Technology stands out as a reliable choice for professionals seeking a high-quality quad operational amplifier for their advanced electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention