EN
  • EN
  • DE

SSL2103T

Part No SSL2103T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description SMPS controller IC for dimmable LED lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259379-SSL2103T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL2103T CAD Model

Description

The NXP SSL2103T is a state-of-the-art, highly integrated, dimmable LED driver IC specifically designed to deliver high performance for mains dimmable LED lighting applications. As part of NXP's advanced range of lighting solutions, the SSL2103T combines both controller and driver functions in a compact SO16 package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Dimming Control: The SSL2103T supports both leading edge and trailing edge mains dimmers, providing smooth dimming performance across a wide range of commercial dimmers.
  • High Efficiency: With its high level of integration and optimized circuit design, the SSL2103T operates with high efficiency, which is critical for energy-saving lighting solutions and helps to extend the lifetime of the LEDs.
  • Flexible Power Supply: The device can handle a wide range of input voltages, making it suitable for global use across various mains voltages and frequencies.
  • Protection Features: The SSL2103T includes multiple protection features such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and Short-Circuit Protection (SCP) to ensure the reliability and longevity of the lighting system.
  • Minimal External Components: The need for external components is greatly reduced, simplifying the design and reducing the overall bill of materials.

Applications

The SSL2103T is suitable for a diverse range of applications, including retrofit LED lamps, LED modules, decorative and architectural lighting, and professional luminaires that require reliable dimming capabilities. Its versatility and ease of integration make it a go-to solution for lighting designers and manufacturers aiming to produce high-quality, energy-efficient LED lighting fixtures.

Technical Specifications

  • Voltage Range: Wide input voltage range accommodating various mains voltages
  • Dimming Compatibility: Supports both leading edge and trailing edge dimmers
  • Package Type: Available in a compact SO16 package
  • Protection: Features Over-Temperature, Over-Voltage, and Short-Circuit protections

Overall, the NXP SSL2103T LED driver IC presents a robust solution for the development of advanced, dimmable LED lighting systems, offering manufacturers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess