EN
  • EN
  • DE

LT1070IT#PBF

Part No LT1070IT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 5A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057717-LT1070IT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1070IT#PBF CAD Model

Description

The LT1070IT#PBF is a versatile and robust voltage mode switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to address a wide range of power conversion applications, offering an efficient and reliable solution for designers looking to create high-performance power supplies.

Key Features:

  • High Efficiency: Capable of delivering efficiencies up to 90%, the LT1070IT#PBF helps in reducing power loss and heat dissipation, making it suitable for energy-sensitive applications.
  • Versatile Input Voltage Range: It operates over a wide input voltage range from 3V to 60V, accommodating a broad spectrum of power sources and fluctuating input conditions.
  • Adjustable Output: The output voltage can be set from 2.5V to 50V, providing flexibility to power a variety of loads with different voltage requirements.
  • High Output Current: This device is capable of delivering output currents up to 5A, making it suitable for high-power applications.
  • Thermal Protection: With built-in thermal shutdown, the LT1070IT#PBF ensures protection against overheating, enhancing the longevity and reliability of the regulator and the overall system.
  • Low Shutdown Current: The shutdown feature reduces the supply current to only 50μA, which is beneficial for power conservation in battery-operated systems.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Motor control
  • Automotive and industrial power systems

The LT1070IT#PBF comes in a TO-220 package, which is known for its ease of use in terms of mounting and heat dissipation. Its robust design and comprehensive feature set make it an ideal choice for engineers looking for a reliable switching regulator for their power management needs. With its combination of performance, versatility, and protection features, the LT1070IT#PBF stands out as a high-quality component for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess