EN
  • EN
  • DE

LT1071HVIT

Part No LT1071HVIT
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204916-LT1071HVIT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1071HVIT CAD Model

Description

The LT1071HVIT is a robust and versatile switching regulator produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component is part of the LT1070/LT1071 series, which is known for its reliability and efficiency in power conversion applications.

Key Features

  • High Voltage Capability: The LT1071HVIT is designed to handle input voltages up to 60V, making it suitable for a wide range of applications, including automotive, industrial, and telecommunications systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for flexibility in design and optimization of efficiency and component size.
  • High Efficiency: Its high efficiency reduces the need for heat sinking and can simplify thermal design, with certain configurations achieving up to 90% efficiency.
  • Versatility: The LT1071HVIT can be configured in various topologies, including boost, buck, and inverting converters, providing design flexibility.
  • Low Shutdown Current: It features a low shutdown current of 50µA, which is ideal for battery-powered applications where power conservation is critical.

Applications

The LT1071HVIT is suitable for a broad array of applications, including:

  • High voltage power supplies
  • Battery-operated equipment
  • Off-line power supplies
  • On-board DC/DC converters
  • Automotive power systems

Technical Specifications

Parameter Value
Input Voltage (max) 60V
Switching Frequency 100kHz to 200kHz (adjustable)
Shutdown Current 50µA

In conclusion, the LT1071HVIT from Linear Technology stands out for its high voltage capability, efficiency, and adaptability to various power supply designs. Its ability to maintain performance in diverse and demanding environments makes it an excellent choice for designers looking to create reliable and efficient power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess