Product Overview: LT1072 - High Efficiency Switching Regulator from Linear Technology
The LT1072 is a versatile and robust switching regulator designed by Linear Technology, now part of Analog Devices, that offers high efficiency and reliable performance for a wide range of power conversion applications. This component is engineered to handle continuous input voltages up to 60V, making it suitable for applications from simple step-down converters to more complex power supply designs.
Key Features
- Versatile Input Range: The LT1072 can operate with input voltages from 3V to 60V, accommodating a broad spectrum of power sources.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 100Hz, providing flexibility in balancing efficiency and component size.
- High Efficiency: With its innovative design, the LT1072 can achieve efficiency levels up to 90%, reducing heat generation and improving system reliability.
- Low Dropout Operation: The regulator is capable of low dropout performance, which is essential for applications requiring efficient operation close to the input voltage.
- Built-In Protection Features: Includes current limiting, thermal shutdown, and a latch-off feature to ensure safe operation under abnormal conditions.
Applications
The LT1072's rugged design and high efficiency make it ideal for a wide range of applications, including:
- Telecommunications equipment
- Automotive power supplies
- Battery-operated devices
- Industrial power systems
- Portable instruments
Design Support
Linear Technology provides comprehensive design support for the LT1072, including detailed datasheets, application notes, and a suite of design and simulation tools to assist engineers in creating optimized power solutions.
In summary, the LT1072 from Linear Technology is a high-efficiency, versatile switching regulator that offers designers a reliable and efficient solution for a wide variety of power supply designs. Its ability to operate over a wide input voltage range, coupled with its robust protection features, makes it an excellent choice for demanding applications.