Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204920-LT1072CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1072CS8 CAD Model

Description

Introducing the LT1072CS8 from Linear Technology

The LT1072CS8 is a versatile and high-performance switching regulator that has been meticulously designed by Linear Technology to cater to a wide array of power supply requirements. This component stands out for its ability to deliver efficient and reliable voltage regulation, making it an ideal choice for engineers and designers looking to create compact, yet powerful electronic systems.

At the heart of the LT1072CS8 is a 1.25A switch that allows this regulator to handle a broad range of input voltages, supporting applications that require input voltages from as low as 3V up to a maximum of 60V. This flexibility makes it suitable for battery-powered devices, automotive applications, and industrial equipment where input voltage levels can vary significantly.

The LT1072CS8 comes in an 8-lead SOIC package, which is not only space-efficient but also offers a thermal advantage due to its power dissipation capabilities. This compact form factor is particularly beneficial for designs where board space is at a premium, without compromising on thermal performance.

One of the key features of the LT1072CS8 is its high-frequency operation, which can go up to 100kHz. This high switching frequency enables the use of smaller external components, such as inductors and capacitors, further reducing the overall footprint and cost of the power supply design. Additionally, the high frequency allows for faster transient response, improving the performance of the regulator under dynamic load conditions.

The LT1072CS8 also boasts excellent efficiency, which is critical for portable and battery-operated devices. By minimizing power loss, this switching regulator extends battery life and reduces the heat generated, which in turn can lower the demand for heat sinking and simplify thermal management within the system.

With its built-in features such as current-mode operation for improved line and load regulation, and protection mechanisms including thermal shutdown and a current limit, the LT1072CS8 is a robust and reliable solution for a wide range of power conversion applications. Whether you're designing a simple power supply or an advanced electronic system, the LT1072CS8 from Linear Technology offers the performance, versatility, and efficiency needed to meet your design challenges.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3944 $61.5776
9+ $12.6314 $113.6826
14+ $12.2367 $171.3138
19+ $11.8419 $224.9961
25+ $11.4472 $286.1800
33+ $10.2630 $338.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention