The LT1072HVIT is a versatile and robust high voltage switching regulator from Linear Technology, designed to offer efficient power conversion with a minimal number of external components. This innovative component is capable of generating a wide range of output voltages, making it an ideal solution for a variety of applications, including industrial, automotive, telecommunications, and portable devices.
Key Features:
- High Voltage Capability: The LT1072HVIT is designed to operate at input voltages up to 60V, making it suitable for high voltage applications.
- Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 100MHz with a single external resistor, providing flexibility to optimize performance for specific applications.
- High Efficiency: With its innovative design, the LT1072HVIT is capable of delivering efficiencies up to 85%, reducing heat generation and power loss.
- Low Dropout Operation: The regulator can maintain output regulation with minimal input to output differential, which is crucial for low voltage applications.
Applications:
- Off-line power supplies
- DC-DC converters
- Automotive power systems
- Battery-operated devices
- Step-up or step-down voltage regulation
- Inverting power supplies
Product Specifications:
Parameter
Value
Input Voltage (max)
60V
Output Voltage (adjustable)
1.25V to 50V
Switching Frequency (adjustable)
100kHz to 100MHz
Package
TO-220
The LT1072HVIT from Linear Technology is a reliable and efficient solution for your high voltage switching regulator needs. Its durability, flexibility, and ease of use make it an excellent choice for designers looking to create stable and efficient power supply circuits.